Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 10000uV Offset-Max, 66MHz Band Width, PDSO8
100MHz Current-Feedback Op Amp, 1300V/µs Slew Rate, 260mA Output, 8-SOIC Product overview: THS3110ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V, 260mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, 260mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3110ID can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Sngl Lo-Noise Hi-Vlt Current-Feedback
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3110ID | THS3110ID | 687-THS3110ID | 296-THS3110ID-ND | THS3110ID | THS3110ID | THS3110ID | THS3110ID |
| Product Name | THS3110 Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down | 100MHz 1300V 260mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Supply Voltage (VS) | 10 to 30 volts |