The THS4211 is a low-distortion, high-speed, voltage feedback amplifier with unity-gain stability, 1 GHz bandwidth, 970 V/µs slew rate, and 170 mA output drive capability. It operates from single +5 V to +15 V or dual ±2.5 V to ±7.5 V supplies and is available in an 8-pin HVSSOP (DGN) package with PowerPAD™. The device supports operation from -40°C to 85°C and features differential gain of 0.007% and differential phase of 0.003°, making it suitable for video and high-linearity applications. Power dissipation ratings and thermal performance are specified with the PowerPAD connected to a thermally dissipative plane.
Super-Fast, Ultra-Low-Distortion
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1267139-THS4211DGNRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Family Name: THS4211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 220mA
SR - Slew Rate: 970 V/μs
GBP - Gain Bandwidth Product: 350MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): MAX477EUA+T; MAX477EUA+; MAX477EUA-T;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
325MHz Op Amp, 970V/µs Slew Rate, 1-Ch, HVSSOP Product overview: THS4211DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DGNRG4 can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DGNRG4 | THS4211DGNRG4-ND | 1267139-THS4211DGNRG4 | 687-THS4211DGNRG4 | THS4211DGNRG4 | THS4211DGNRG4 | THS4211DGNRG4 | THS4211DGNRG4 |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4211DGNRG4 | 325MHz 970V Operational Amplifier IC | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps |