Super-Fast, Ultra-Low-Distortion
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
High-Speed Op Amp, 325MHz BW, 970V/µs SR, 1-Ch, VSON Product overview: THS4211DRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1107053-THS4211DRBT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Slew Rate: 970 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 19mA
Channel Output Current: 220mA
Gain Bandwidth Product (GBP): 350MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC VOLTAGE FEEDBACK 1 CIRC 8SON
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8SON
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DRBT | THS4211DRBT | 296-16710-2-ND | 687-THS4211DRBT | 1107053-THS4211DRBT | THS4211DRBT | THS4211DRBT | THS4211DRBT | THS4211DRBT |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 325MHz 970V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4211DRBT | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 24000 microamps |