VAST STOCK CO., LIMITED Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Analog Comparators 2.7 V to 16 V 1 pA Input Bias Current | |
| Analog Comparators CONDITIONING & INTERFACES | |
| Analog Comparators Micropower (5uA) 16V CMOS dual comparator, open drain output | |
| Analog Comparators Micropower (5uA) 16V CMOS quad comparator, open drain output | |
| Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output | |
| Analog Comparators Micropower (5uA) 16V quad CMOS comparator, push pull output | |
| Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V - 16V 2.8mA | |
| Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V to 16V Op Amp | |
| Operational Amplifiers - Op Amps 10MHz, rail-to-rail 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps 16MHz RR 16V CMOS 4V - 16V 2.8mA | |
| Operational Amplifiers - Op Amps 16MHz RR 16V CMOS 4V to 16V Op Amp | |
| Operational Amplifiers - Op Amps 16V CMOS Op Amps 235uA 5V 900kHz | |
| Operational Amplifiers - Op Amps 20MHz GBP Op Amp | |
| Operational Amplifiers - Op Amps 4 V to 16 V 10 pA Input Bias Current | |
| Operational Amplifiers - Op Amps 5 V to 16 V 10 pA Input Bias Current | |
| Operational Amplifiers - Op Amps 900 kHz 16V CMOS 235uA 5V 3 to 16V | |
| Operational Amplifiers - Op Amps ANA DUAL OP AMP | |
| Operational Amplifiers - Op Amps ANA OP AMP QUAD INT COM | |
| Operational Amplifiers - Op Amps CONDITIONING & INTERFACES | |
| Operational Amplifiers - Op Amps Dual General-Purpose Op Amp | |
| Operational Amplifiers - Op Amps Dual GP Op Amp | |
| Operational Amplifiers - Op Amps General-Purpose Op Amp | |
| Operational Amplifiers - Op Amps GP Op Amp | |
| Operational Amplifiers - Op Amps Large bandwidth (10MHz), rail-to-rail 16V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Large bandwidth (16MHz), rail-to-rail 16V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Micropower rail2rail 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropower RR 16V 3.3V to 16V 200kHz | |
| Operational Amplifiers - Op Amps MicroPWR 900 kHz 16V CMOS Op Amp | |
| Operational Amplifiers - Op Amps Micropwr R to R 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropwr wide BW 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Op Amp | |
| Operational Amplifiers - Op Amps Rail to Rail 20MHz | |
| Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP | |
| Operational Amplifiers - Op Amps RR 16V CMOS Op Amps 60uA 200 kHz 500uV | |
| Operational Amplifiers - Op Amps RR High Merit Factor 20MHz 1.1mA 5V 1.5mV | |
| Operational Amplifiers - Op Amps Single General Purp | |
| Operational Amplifiers - Op Amps Very high accuracy (25 uV) zero drift 5V CMOS Op-Amps | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, quad | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, dual | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz), rail to rail input/output 5V CMOS Op-Amps, small offset, quad | |
| Precision Amplifiers 1.8 - 5.5 V 400 kHz Bandwidth | |
| Precision Amplifiers 20uV 5V Micro Op Amp 1.8 to 5.5V 400kHz | |
| Precision Amplifiers CONDITIONING & INTERFACES | |
| Precision Amplifiers Hi Acc 5uV zero drift microPwr 5V | |
| Precision Amplifiers Low-power, precision, rail-to-rail, 9.0 MHz, 16 V operational amplifiers | |
| Precision Amplifiers Precision (200uV), rail-to-rail 16 V cmos Op-Amps, dual, GBP 9MHz | |
| Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amp, single, GBP 2.7MHz | |
| Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz | |
| Precision Amplifiers Precision (200uV), rail-to-rail, 16 V CMOS Op-Amp, single, GBP 9MHz | |
| Precision Amplifiers Precision, rail-to-rail 16V CMOS op-amps | |
| Precision Amplifiers Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, dual, GBP=400kHz | |
| Precision Amplifiers Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz | |
| Precision Amplifiers Very high accuracy 0 drift micropowr 5V | |
| Special Purpose Amplifiers 150MHz BW w/ Linear | |
| Special Purpose Amplifiers 2-Channel Variable Gain Amplifier | |
| Special Purpose Amplifiers 2Ch Variable Gain Amplifier | |
| Special Purpose Amplifiers 8-Channel Variable Gain Amplifier | |
| Special Purpose Amplifiers 8Ch Ultra-Low Pwr Variable Gain Amp | |
| Special Purpose Amplifiers Dual Variable Gain w/Input Buffer | |
| Special Purpose Amplifiers Dual Variable Gain | |
| Special Purpose Amplifiers Fully Intg 8-CH VTG Controlled Amp | |
| Special Purpose Amplifiers High-Gain Adj Range Wideband Vltg-Cntrl | |
| Special Purpose Amplifiers WB >40dB Adjust Rng Linear Vari Gain Amp | |
| Special Purpose Amplifiers WB >40dB Gain Adj Range Amp | |
| Special Purpose Amplifiers WB >40dB Gain Adj Rng Lin V/V Var Gain | |
| Special Purpose Amplifiers WB 420MHz >40dB Gain Adjust Rng | |
| Video Amplifiers Diff Video Amp | |
| Video Amplifiers Differential Video Amplifier |
| << Prev |