Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 936465-THS3110IDR
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 1 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS3110
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Current Feedback Amplifier 1 Circuit 8-SOIC
100MHz Current-Feedback Op Amp, 1300V/µs Slew Rate, 260mA Output Product overview: THS3110IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V, 260mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, 260mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3110IDR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Sngl Lo-Noise Hi-Vlt Current-Feedback
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3110IDR | 936465-THS3110IDR | THS3110IDR-ND | 687-THS3110IDR | THS3110IDR | THS3110IDR | THS3110IDR | THS3110IDR |
| Product Name | THS3110 Single, Low Noise, High Voltage Current-Feedback Amplifier with Power-down | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3110IDR | Instrumentation, Op Amps, Buffer Amps | 100MHz 1300V 260mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | |||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs |