Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Audio Amp Speaker 4-CH Stereo 50W Class-AB Automotive 36-Pin PowerSO Slug Up Tube Product overview: TDA7567PD from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7567PD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357385-TDA7567PD
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Class AB
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Features: Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Standby
Package / Case: PowerSO-36 Exposed Top Pad
Supplier Device Package: PowerSO-36
Base Product Number: TDA7567
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 8V ~ 18V
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2Ohm
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Audio Amplifiers 4 x 50W Multi Quad Built-in Diagnostic
IC AMP AB QUAD 75W POWERSO-36
IC AMP AB QUAD 75W POWERSO-36
IC AMP AB QUAD 75W POWERSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TDA7567PD-ND | 742-TDA7567PD | 1357385-TDA7567PD | TDA7567PD | TDA7567PD | TDA7567PD | TDA7567PD | TDA7567PD |
| Product Name | Audio Amplifiers | Automotive 50W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||||
| Output Power | 75 watts | 75 watts | 75 watts | 75 watts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |