Texas Instruments THS3202 2GHz Current Feedback Amplifier THS3202DGNRG4

Description
2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3202 2GHz Current Feedback Amplifier - THS3202DGNRG4 - Texas Instruments
Dallas, TX, United States
THS3202 2GHz Current Feedback Amplifier
THS3202DGNRG4
THS3202 2GHz Current Feedback Amplifier THS3202DGNRG4
2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3202DGNRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3202DGNRG4-ND
Instrumentation, Op Amps, Buffer Amps THS3202DGNRG4-ND
Current Feedback Amplifier 2 Circuit 8-HVSSOP

Current Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2GHz 9000V Operational Amplifier IC
687-THS3202DGNRG4
Dual 2GHz 9000V Operational Amplifier IC 687-THS3202DGNRG4
2GHz Audio Amplifier, Dual Channel, 9000V/µs Slew Rate, HVSSOP Product overview: THS3202DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGNRG4 can be used for catalog matching and distributor lookup.

2GHz Audio Amplifier, Dual Channel, 9000V/µs Slew Rate, HVSSOP Product overview: THS3202DGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGNRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3202DGNRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3202DGNRG4
IC OPAMP CFA 2 CIRCUIT 8HVSSOP

IC OPAMP CFA 2 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3202DGNRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3202DGNRG4
Instrumentation, OP Amps, Buffer Amps THS3202DGNRG4
Current Feedback Amplifier 2 Circuit 8-HVSSOP

Current Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3202DGNRG4
High Speed Operational Amplifiers THS3202DGNRG4
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier

High Speed Operational Amplifiers 2GHz Current Feedback Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3202DGNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3202DGNRG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3202DGNRG4
IC OPAMP CFA 2 CIRCUIT 8HVSSOP

IC OPAMP CFA 2 CIRCUIT 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3202DGNRG4 THS3202DGNRG4-ND 687-THS3202DGNRG4 THS3202DGNRG4 THS3202DGNRG4 THS3202DGNRG4 THS3202DGNRG4
Product Name THS3202 2GHz Current Feedback Amplifier Instrumentation, Op Amps, Buffer Amps Dual 2GHz 9000V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Tape and Reel SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount
Source Current (IS) 14 milliamps 14 milliamps 14 milliamps
Slew Rate 9000 V/µs 9000 V/µs 9000 V/µs 0.0090 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD1216RGZT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers