Texas Instruments THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual THS4052CDR

Description
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet
Description
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual - THS4052CDR - Texas Instruments
Dallas, TX, United States
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual
THS4052CDR
THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual THS4052CDR
70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4052CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4052CDR-ND
Instrumentation, Op Amps, Buffer Amps THS4052CDR-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDR - 128060-THS4052CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDR
128060-THS4052CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDR 128060-THS4052CDR
Manufacturer: Texas Instruments Win Source Part Number: 128060-THS4052CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 70MHz Amplifier Type: Voltage Feedback Slew Rate: 240 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 2.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V Operating Supply Current: 8.5mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 128060-THS4052CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 70MHz 240V 100mA Operational Amplifier IC
687-THS4052CDR
Dual 70MHz 240V 100mA Operational Amplifier IC 687-THS4052CDR
70MHz Dual Op Amp, 240V/µs Slew Rate, 100mA Output, 8-SOIC Product overview: THS4052CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052CDR can be used for catalog matching and distributor lookup.

70MHz Dual Op Amp, 240V/µs Slew Rate, 100mA Output, 8-SOIC Product overview: THS4052CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, 100mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4052CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4052CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4052CDR
Instrumentation, OP Amps, Buffer Amps THS4052CDR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4052CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4052CDR
Integrated Circuits (ICs) - Linear - Amplifiers THS4052CDR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4052CDR
High Speed Operational Amplifiers THS4052CDR
High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual

High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4052CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4052CDR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4052CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4052CDR
Instrumentation, OP Amps, Buffer Amps THS4052CDR
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4052CDR THS4052CDR-ND 128060-THS4052CDR 687-THS4052CDR THS4052CDR THS4052CDR THS4052CDR THS4052CDR THS4052CDR THS4052CDR
Product Name THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CDR Dual 70MHz 240V 100mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Tape and Reel SOIC; SOIC8 Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 8.5 milliamps 8.5 milliamps 8.5 milliamps 8.5 milliamps
Slew Rate 240 V/µs 240 V/µs 240 V/µs 240 V/µs 2.40E-4 V/µs 240 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers