Texas Instruments THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier THS4021CD

Description
350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier - THS4021CD - Texas Instruments
Dallas, TX, United States
THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier
THS4021CD
THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier THS4021CD
350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC 0 to 70

350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
350MHz 1.6GHz 470V Operational Amplifier IC
687-THS4021CD
350MHz 1.6GHz 470V Operational Amplifier IC 687-THS4021CD
350MHz Op Amp, 1.6GHz GBW, 470V/µs Slew Rate, 100mA Output Product overview: THS4021CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 470V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 470V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021CD can be used for catalog matching and distributor lookup.

350MHz Op Amp, 1.6GHz GBW, 470V/µs Slew Rate, 100mA Output Product overview: THS4021CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 1.6GHz, 470V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 1.6GHz, 470V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4021CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2405-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2405-5-ND
Instrumentation, Op Amps, Buffer Amps 296-2405-5-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021CD - 1267063-THS4021CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021CD
1267063-THS4021CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021CD 1267063-THS4021CD
Manufacturer: Texas Instruments Win Source Part Number: 1267063-THS4021CD Packaging: Tube Mounting Style: SMD -3db Bandwidth: 350MHz Supply Current: 7.8mA Amplifier Type: Voltage Feedback Slew Rate: 470V/μs Current - Input Bias: 3μA Voltage - Input Offset: 500μV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AD817ARZ; THS4041CD; THS4031CD; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: THS4021 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1267063-THS4021CD
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 350MHz
Supply Current: 7.8mA
Amplifier Type: Voltage Feedback
Slew Rate: 470V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD817ARZ; THS4041CD; THS4031CD;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: THS4021
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V

Buy Now
 - THS4021CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4021CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4021CD
Instrumentation, OP Amps, Buffer Amps THS4021CD
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4021CD
High Speed Operational Amplifiers THS4021CD
High Speed Operational Amplifiers 350MHz High Speed

High Speed Operational Amplifiers 350MHz High Speed

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4021CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4021CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4021CD
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4021CD 687-THS4021CD 296-2405-5-ND 1267063-THS4021CD THS4021CD THS4021CD THS4021CD THS4021CD
Product Name THS4021 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 350MHz 1.6GHz 470V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4021CD Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 32 volts 9 to 32 volts 32 volts
Slew Rate 470 V/µs 470 V/µs 470 V/µs 470 V/µs 4.70E-4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers