STMicroelectronics Audio Special Purpose - TDA7718N TDA7718N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266259-TDA7718N Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TDA7718 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 10V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1266259-TDA7718N Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TDA7718 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7718N - 1266259-TDA7718N - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7718N
1266259-TDA7718N
Audio Special Purpose - TDA7718N 1266259-TDA7718N
Manufacturer: STMicroelectronics Win Source Part Number: 1266259-TDA7718N Packaging: Tube Applications: Automotive Audio Function: Audio Signal Processor Interface: I2C Number of Channels: 3 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TDA7718 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 7.5V ~ 10V

Manufacturer: STMicroelectronics
Win Source Part Number: 1266259-TDA7718N
Packaging: Tube
Applications: Automotive Audio
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 3
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TDA7718
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7.5V ~ 10V

Buy Now
Audio Special Purpose - TDA7718N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7718N
Audio Special Purpose TDA7718N
Audio Audio Signal Processor 3 Channel 28-TSSOP

Audio Audio Signal Processor 3 Channel 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7718N
Audio Amplifiers TDA7718N
Audio Amplifiers 3 BAND CAR AUDIO PROCESSOR

Audio Amplifiers 3 BAND CAR AUDIO PROCESSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 1266259-TDA7718N TDA7718N TDA7718N
Product Name Audio Special Purpose - TDA7718N Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 7.5 to 10 volts 7.5 to 10 volts
Unlock Full Specs
to access all available technical data