The THS4001 is a 270-MHz voltage-feedback operational amplifier designed for high-speed video applications. It is available in an 8-pin SOIC (D) package with dimensions of 6.4 mm width and 5.2 mm lead pitch, mounted in a 330 mm diameter reel for tape-and-reel ordering. The device operates over supply voltages of ±2.5 V to ±16 V, draws 7.5 mA quiescent current, provides 100 mA output drive, and achieves a slew rate of 400 V/µs. It has a bandwidth of 270 MHz at gain = 1, settling time of 40 ns to 0.1%, and total harmonic distortion of −72 dBc at 1 MHz. Differential gain and phase errors are 0.04% and 0.15° at ±15 V. The THS4001CDR variant is rated for operation from 0°C to 70°C and complies with RoHS standards.
270-MHz Voltage-Feedback Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 212821-THS4001CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 270MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 2.6μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 32 V, ±2.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 270MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
270MHz Op Amp, 1-Ch, 400V/µs Slew Rate, 8-SOIC Product overview: THS4001CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 270MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4001CDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers 270 MHz Volt Feedback Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4001CDR | 212821-THS4001CDR | 687-THS4001CDR | THS4001CDR-ND | THS4001CDR | THS4001CDR | THS4001CDR | THS4001CDR | THS4001CDR |
| Product Name | THS4001 270-MHz Voltage-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4001CDR | 270MHz 400V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | ||
| Supply Voltage (VS) | 5 to 32 volts | 5 to 32 volts | |||||||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts |