The THS3115IPWPR is a dual, low-noise, high-speed current feedback amplifier with shutdown, housed in a 14-pin HTSSOP PowerPAD package. It operates from ±5 V to ±15 V supplies, features a minimum output current of 150 mA, and achieves a small-signal bandwidth of 110 MHz at ±15 V with a gain of 1. The device has a slew rate of 1550 V/µs at a gain of 2, voltage noise of 2.2 nV/√Hz, noninverting current noise of 2.9 pA/√Hz, and inverting current noise of 10.8 pA/√Hz. It exhibits total harmonic distortion of −78 dBc at 1 MHz into a 100-Ω load. The shutdown mode draws 300 µA per channel. The operating free-air temperature range is −40°C to +85°C.
Dual, Low-Noise, High Output Current, 110-MHz Amplifier with Shutdown 14-HTSSOP -40 to 85
Current Feedback Amplifier 2 Circuit 14-HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
Current Feedback Amplifier 2 Circuit 14-HTSSOP
High Speed Operational Amplifiers Dual Lo-Noise Hi-Out Current 110-MHz
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3115IPWPR | THS3115IPWPR-ND | THS3115IPWPR | THS3115IPWPR | THS3115IPWPR | THS3115IPWPR |
| Product Name | THS3115 Dual, Low-Noise, High Output Current, 110-MHz Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | HTSSOP,SOIC | "14-PowerTSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Source Current (IS) | 4.9 milliamps | 4.9 milliamps | 4.9 milliamps | |||
| Slew Rate | 1550 V/µs | 0.0015 V/µs | 1550 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |