350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
350MHz Dual Op Amp, 470V/µs Slew Rate, 74dB CMRR, HVSSOP Product overview: THS4022CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 470V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350MHz, 470V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4022CDGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267068-THS4022CDGN
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 350MHz
Supply Current: 7.8mA
Amplifier Type: Voltage Feedback
Slew Rate: 470V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: THS4022
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
Operational Amplifier, 2 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 350-MHz Low-Noise Vltg-Feedback Dual
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4022CDGN | 296-34204-5-ND | 687-THS4022CDGN | 1267068-THS4022CDGN | THS4022CDGN | THS4022CDGN | THS4022CDGN | THS4022CDGN |
| Product Name | THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Dual 350MHz 470V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022CDGN | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| Slew Rate | 470 V/µs | 470 V/µs | 470 V/µs | 470 V/µs | 4.70E-4 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |