Dual, High Output Current, 120-MHz Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 10000uV Offset-Max, 126MHz Band Width, PDSO8
Current Feedback Amplifier 2 Circuit 8-SOIC
Dual 160MHz Op Amp, 440mA Output, 8-SOIC Product overview: THS3122ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3122ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267038-THS3122ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Family Name: THS3122
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 440mA
SR - Slew Rate: 1550 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM833YD; BA4558F-T1; LM358YDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual High Output Current 120-MHz
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3122ID | THS3122ID | 296-13337-5-ND | 687-THS3122ID | 1267038-THS3122ID | THS3122ID | THS3122ID | THS3122ID |
| Product Name | THS3122 Dual, High Output Current, 120-MHz Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 160MHz 440mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3122ID | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SO PowerPAD,SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Source Current (IS) | 8.4 milliamps | 8.4 milliamps | 8.4 milliamps |