The THS4042IDGNR is a dual, high-speed voltage-feedback amplifier from Texas Instruments, featuring a bandwidth of 165 MHz and a slew rate of 400 V/µs. It is designed to drive capacitive loads, making it suitable for applications such as video line driving and ADC buffering. The amplifier operates with a wide range of power supply voltages, from ±5 V to ±15 V, and can deliver an output current of up to 100 mA. It exhibits low distortion levels, with total harmonic distortion (THD) of -75 dBc at 1 MHz for a 150 ,Ѷ load and -89 dBc for a 1 k,Ѷ load. The device is unity gain stable and is available in an 8-pin MSOP PowerPAD package, which aids in thermal performance. The THS4042IDGNR is suitable for applications requiring high-speed signal processing with minimal distortion.
165-MHz C-Stable Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 140980-THS4042IDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 165MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 10000uV Offset-Max, 165MHz Band Width, BIPolar, PDSO8
165MHz Op Amp, Dual, 400V/µs Slew Rate, 80dB CMRR, HVSSOP Product overview: THS4042IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 165MHz, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 165MHz, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4042IDGNR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 165-MHz C-Stable Volt-Fdback Amp Dual
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4042IDGNR | 140980-THS4042IDGNR | THS4042IDGNR | 687-THS4042IDGNR | 296-7533-2-ND | THS4042IDGNR | THS4042IDGNR | THS4042IDGNR | THS4042IDGNR |
| Product Name | THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4042IDGNR | Dual 165MHz 400V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; HVSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts | ||||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | |||||
| VOS | 2.5 millivolts | 2.5 millivolts |