Texas Instruments THS4225 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier THS4225D

Description
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4225D is a high-speed, low-distortion operational amplifier featuring rail-to-rail output swing, capable of delivering a voltage output range of -4.8V to 4.8V with a load of 2 k,Ѷ. It offers a bandwidth of 230 MHz at a gain of 1 and a slew rate of 975 V/µs, making it suitable for applications requiring fast signal processing. The amplifier exhibits excellent harmonic distortion performance, with second and third harmonic distortion levels of -90 dBc and -100 dBc, respectively, at 5 MHz with a load of 499 ,Ѷ. This device operates efficiently across a wide supply voltage range from 3V to 15V and consumes a quiescent current of 14 mA per channel. It is designed for applications such as low-voltage analog-to-digital converter preamplifiers and video performance enhancement, with a typical output drive capability of 100 mA. The THS4225D also includes a power-down mode for energy savings. Its robust specifications make it a suitable choice for engineers looking for high-performance amplifiers in demanding applications.

Datasheet Summary
Powered by GS/AI

The THS4225D is a high-speed, low-distortion operational amplifier featuring rail-to-rail output swing, capable of delivering a voltage output range of -4.8V to 4.8V with a load of 2 k,Ѷ. It offers a bandwidth of 230 MHz at a gain of 1 and a slew rate of 975 V/µs, making it suitable for applications requiring fast signal processing. The amplifier exhibits excellent harmonic distortion performance, with second and third harmonic distortion levels of -90 dBc and -100 dBc, respectively, at 5 MHz with a load of 499 ,Ѷ. This device operates efficiently across a wide supply voltage range from 3V to 15V and consumes a quiescent current of 14 mA per channel. It is designed for applications such as low-voltage analog-to-digital converter preamplifiers and video performance enhancement, with a typical output drive capability of 100 mA. The THS4225D also includes a power-down mode for energy savings. Its robust specifications make it a suitable choice for engineers looking for high-performance amplifiers in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
THS4225 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier - THS4225D - Texas Instruments
Dallas, TX, United States
THS4225 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier
THS4225D
THS4225 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier THS4225D
Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 85

Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
 - THS4225D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10000uV Offset-Max, 230MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 10000uV Offset-Max, 230MHz Band Width, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14195-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14195-5-ND
Instrumentation, Op Amps, Buffer Amps 296-14195-5-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4225D
High Speed Operational Amplifiers THS4225D
High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output

High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4225D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4225D
Integrated Circuits (ICs) - Linear - Amplifiers THS4225D
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4225D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4225D
Instrumentation, OP Amps, Buffer Amps THS4225D
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4225D THS4225D 296-14195-5-ND THS4225D THS4225D THS4225D
Product Name THS4225 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 15 volts 2.7 volts
VOS 16 millivolts 3 millivolts
GBW 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data