350-MHz Low-Noise Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Operational Amplifier, 2 Func, 2000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 129070-THS4022CDGNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 470 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
350MHz Dual Op Amp, 470V/µs Slew Rate, HVSSOP Product overview: THS4022CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 470V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350MHz, 470V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4022CDGNR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 350-MHz Low-Noise Vltg-Feedback Dual
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4022CDGNR | 296-7518-2-ND | THS4022CDGNR | 129070-THS4022CDGNR | 687-THS4022CDGNR | THS4022CDGNR | THS4022CDGNR | THS4022CDGNR | THS4022CDGNR |
| Product Name | THS4022 350-MHz Low-Noise Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4022CDGNR | Dual 350MHz 470V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | 7.8 milliamps | |||||
| Slew Rate | 470 V/µs | 470 V/µs | 470 V/µs | 470 V/µs | 4.70E-4 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |