Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201DGNG4

Description
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201DGNG4 - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201DGNG4
THS3201 1.8GHz Current Feedback Amplifier THS3201DGNG4
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8GHz 6700V Operational Amplifier IC
687-THS3201DGNG4
1.8GHz 6700V Operational Amplifier IC 687-THS3201DGNG4
1.8GHz Current Feedback Amplifier, 1Ch, 6700V/µs Slew Rate, HVSSOP Product overview: THS3201DGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DGNG4 can be used for catalog matching and distributor lookup.

1.8GHz Current Feedback Amplifier, 1Ch, 6700V/µs Slew Rate, HVSSOP Product overview: THS3201DGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS3201DGNG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201DGNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201DGNG4
Instrumentation, OP Amps, Buffer Amps THS3201DGNG4
Current Feedback Amplifier 1 Circuit 8-HVSSOP

Current Feedback Amplifier 1 Circuit 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201DGNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201DGNG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3201DGNG4
IC OPAMP CFA 1 CIRCUIT 8HVSSOP

IC OPAMP CFA 1 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3201DGNG4
High Speed Operational Amplifiers THS3201DGNG4
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3201DGNG4 687-THS3201DGNG4 THS3201DGNG4 THS3201DGNG4 THS3201DGNG4 THS3201DGNG4
Product Name THS3201 1.8GHz Current Feedback Amplifier 1.8GHz 6700V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP Rail/Tube SSOP; SOP; HVSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 6.6 to 15 volts 6.6 volts
Slew Rate 6700 V/µs 9800 V/µs 0.0098 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1316705-CLC440AJP - Win Source Electronics
Specs
Source Current (IS) 7 milliamps
VOS 1 millivolts
IBIAS 10 µA
View Details
5 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers