3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-MSOP-PowerPAD 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 116381-THS4120CDGN
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 8-HVSSOP Product overview: THS4120CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120CDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential CMOS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4120CDGN | 116381-THS4120CDGN | 687-THS4120CDGN | THS4120CDGN | 296-34211-5-ND | THS4120CDGN | THS4120CDGN | THS4120CDGN |
| Product Name | THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120CDGN | 100MHz 3.3V 55V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,MSOP-PowerPAD,VSSOP | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | |
| Supply Voltage (VS) | 3 to 3.5 volts | 3.3 volts | 3 volts | |||||
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | |||||
| VOS | 3 millivolts | 3 millivolts |