175-MHz Low-Power Voltage-Feedback Amplifier 8-SOIC -40 to 85
175MHz Voltage Feedback Amplifier, 8-SOIC, 85mA Output Product overview: THS4081ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4081ID can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
OP AMP, 175MHZ, 230V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:175MHz; Slew Rate:230V/µs; Supply Voltage Range:10V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
High Speed Operational Amplifiers 175MHz Low Power
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4081ID | 687-THS4081ID | THS4081ID | 296-7548-5-ND | THS4081ID | THS4081ID | 28AH5296 | THS4081ID | THS4081ID |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | 175MHz 85mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 175Mhz, 230V/us, Soic-8; No. Of Amplifiers Texas Instruments | IC OPAMP VFB 175MHZ 8SOIC | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,MSOP-PowerPAD | Rail/Tube | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | 10 to 30 volts | ||||||
| Slew Rate | 230 V/µs | 230 V/µs | 2.30E-4 V/µs | 230 V/µs | 230 V/µs |