Super-Fast, Ultra-Low-Distortion
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
325MHz Op Amp, 970V/µs Slew Rate, 1-Ch, VSON Product overview: THS4215DRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4215DRBT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SON
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC VOLTAGE FEEDBACK 1 CIRC 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4215DRBT | 296-THS4215DRBTTR-ND | 687-THS4215DRBT | THS4215DRBT | THS4215DRBT | THS4215DRBT | THS4215DRBT | THS4215DRBT |
| Product Name | THS4215 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 325MHz 970V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | |||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 24000 microamps |