Amplifier IC 4-Channel (Quad) 27-Flexiwatt (Vertical)
Manufacturer: STMicroelectronics
Win Source Part Number: 936317-TDA75616LV-48
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 4-Channel (Quad) - 27-Flexiwatt (Vertical)
Package: 27-Flexiwatt (Formed Leads)
Package: Tube
Mounting: Through Hole
Family Name: TDA75616
Categories: Integrated Circuits (ICs)
Case / Package: 27-Flexiwatt (Vertical)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Low voltage operation, intelligent, quad BTL output power amplifier with speaker safety routine (SSR), full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA75616LV-48X from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA75616LV-48X can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) 27-Flexiwatt (Vertical)
IC AMP QUAD 45W 27FLEXIWATT
IC AMP QUAD 45W 27FLEXIWATT
Audio Amplifiers Low voltage operation, intelligent, quad BTL output power amplifier with speaker safety routine (SSR), full I2C diagnostics including tweeter detection and hardware stand-by/mute
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TDA75616LV-48X-ND | 936317-TDA75616LV-48X | 742-TDA75616LV-48X | TDA75616LV-48X | TDA75616LV-48X | TDA75616LV-48X | TDA75616LV-48X |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA75616LV-48X | Quad Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | ||||
| Output Power | 45 watts | 45 watts | 45 watts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |