The THS3001 is a high-speed current-feedback operational amplifier designed for communication, imaging, and video applications, with a 420MHz bandwidth, 6500V/μs slew rate, and 100mA output drive capability. It operates from ±4.5V to ±16V power supplies and features a maximum input offset voltage of 3mV and harmonic distortion of -96dBc at 1MHz. The THS3001CD is packaged in an 8-pin SOIC measuring 4.9mm × 6mm and operates over a temperature range of 0°C to 70°C.
420-MHz Current-Feedback Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032112-THS3001CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 420MHz
Amplifier Type: Current Feedback
Slew Rate: 6500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 6.6mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 1.75GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
420MHz Current-Feedback Op Amp, 1.75GHz GBW, 6500V/µs Slew Rate, 120mA Output Product overview: THS3001CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001CD can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
OP AMP, HIGH SPEED CFB, SMD, 3001; No. of Amplifiers:1 Amplifier; Bandwidth:420MHz; Slew Rate:6500V/µs; Supply Voltage Range:± 4.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers 420MHz Current
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3001CD | 032112-THS3001CD | 687-THS3001CD | 296-1762-5-ND | THS3001CD | 28AH5284 | 815-THS3001CD | THS3001CD | THS3001CD | THS3001CD |
| Product Name | THS3001 420-MHz Current-Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CD | 420MHz 1.75GHz 6500V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, High Speed Cfb, Smd, 3001; No. Of Amplifiers Texas Instruments | IC OPAMP CFA 1 CIRCUIT 8SOIC | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; 8-SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage (VS) | 9 to 33 volts | 9 to 32 volts | 4.5 to 16 volts | |||||||
| Source Current (IS) | 6.6 milliamps | 6.6 milliamps | 6.6 milliamps | 6.6 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts |