Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Intelligent quad BTL output power amplifier with full I2C diagnostics (permanent and ac) and stand-by/mute input Product overview: TDA7562B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7562B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054101-TDA7562B
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 60W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
IC AMP AB QUAD 60W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
IC AMP AB QUAD 60W 27FLEXIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TDA7562B-ND | 742-TDA7562B | 054101-TDA7562B | TDA7562B | TDA7562B | TDA7562B | TDA7562B |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7562B | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Output Power | 60 watts | 60 watts | 60 watts | 60 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 C (-67 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |