Super-Fast, Ultra-Low-Distortion
Manufacturer: Texas Instruments
Win Source Part Number: 796727-THS4211DRBR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Family Name: THS4211
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 220mA
SR - Slew Rate: 970 V/μs
GBP - Gain Bandwidth Product: 350MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): LT1812IS8#TR; LT1812IS8; LT1395CS5#PBF; LT1395CS5#TRM;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
High-Speed Op Amp, 325MHz BW, 970V/µs SR, 1-Ch, SON Product overview: THS4211DRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DRBR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
IC VOLTAGE FEEDBACK 1 CIRC 8SON
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DRBR | 796727-THS4211DRBR | 687-THS4211DRBR | THS4211DRBR-ND | THS4211DRBR | THS4211DRBR | THS4211DRBR | THS4211DRBR |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4211DRBR | 325MHz 970V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 15 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps |