The THS4211 is a high-speed, unity-gain stable voltage feedback amplifier with a 1 GHz bandwidth, 970 V/µs slew rate, and low distortion of -90 dBc at 30 MHz. It supports supply voltages from +5 V to +15 V and provides 170 mA output drive. Available in a QFN-8-PP (SON) package with PowerPAD™, it operates over a temperature range of -40°C to 85°C. The device is designed for high-linearity applications including ADC preamplifiers, video systems, and active filtering. The DRBT variant is shipped on 250-reel tape, formatted in small tape for automated assembly.
Super-Fast, Ultra-Low-Distortion
325MHz Op Amp, 970V/µs Slew Rate, 1-Ch, SON Pkg Product overview: THS4211DRBTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DRBTG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1107055-THS4211DRBTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Slew Rate: 970 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 5 V to 15 V, ±2.5 V to 7.5 V
Operating Supply Current: 19mA
Channel Output Current: 220mA
Gain Bandwidth Product (GBP): 350MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 8SON
IC VOLTAGE FEEDBACK 1 CIRC 8SON
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DRBTG4 | 687-THS4211DRBTG4 | THS4211DRBTG4-ND | 1107055-THS4211DRBTG4 | THS4211DRBTG4 | THS4211DRBTG4 | THS4211DRBTG4 | THS4211DRBTG4 |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | 325MHz 970V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4211DRBTG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 to 15 volts | 5 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps |