ABD AUDIO & POWER Product overview: TDA7563AEP-HLX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563AEP-HLX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 111219-TDA7563AEP-HL
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP AB QUAD 75W FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB
IC AMP AB QUAD 75W FLEXIWATT
Audio Amplifiers ABD AUDIO & POWER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7563AEP-HLX | 111219-TDA7563AEP-HLX | TDA7563AEP-HLX | TDA7563AEP-HLX | TDA7563AEP-HLX | TDA7563AEP-HLX |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA7563AEP-HLX | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts |