The THS3121 is a low-noise, high-output drive, current-feedback operational amplifier designed for high-performance applications over a supply range of ±5 V to ±15 V. It provides a 475 mA output current, a 1700 V/μs slew rate, and a 120 MHz bandwidth at a gain of 2 with a 50 Ω load. The device is available in an SOIC-8 package and operates over an industrial temperature range of -40°C to +85°C. It does not include a power-down feature, distinguishing it from the THS3120 variant. The THS3121CD variant is packaged in a standard SOIC-8 case and meets the industrial temperature specification.
Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 10000uV Offset-Max, 66MHz Band Width, PDSO8
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Sngl Lo-Noise Hi-Out Current-Feedback
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3121CD | THS3121CD | 296-34200-5-ND | THS3121CD | THS3121CD | THS3121CD |
| Product Name | THS3121 Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | Active | |||
| Source Current (IS) | 7 milliamps | 7 milliamps |