Manufacturer: STMicroelectronics
Win Source Part Number: 054102-TDA7563BH
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 27-Flexiwatt (Horizontal)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Intelligent high efficiency (class SB) quad BTL output with full I2C diagnostics (turn on, permanent, ac) and stand-by/mute input Product overview: TDA7563BH from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7563BH can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
IC AMP AB QUAD 75W 27FLEXIWATT
IC AMP AB QUAD 75W 27FLEXIWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 054102-TDA7563BH | 742-TDA7563BH | 497-TDA7563BH-ND | TDA7563BH | TDA7563BH | TDA7563BH | TDA7563BH |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7563BH | Quad Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 75 watts | 75 watts | 75 watts | 75 watts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 27-Flexiwatt (Horizontal) | Rail/Tube | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) |