The THS4211DGN is a high-speed, voltage feedback amplifier designed for applications requiring low distortion and high performance. It features a wide bandwidth of 1 GHz and a high slew rate of 970 V/µs, making it suitable for demanding signal processing tasks. The amplifier operates from supply voltages ranging from 5 V to 15 V and is unity-gain stable, which simplifies circuit design. With a low total harmonic distortion (THD) of -90 dBc at 30 MHz and excellent video performance, the THS4211DGN is ideal for applications such as active filtering, video signal amplification, and differential to single-ended conversion. It can drive loads up to 170 mA, ensuring robust output performance. The device is available in an MSOP-8 package with PowerPAD, which aids in thermal management. Engineers looking for a reliable and high-performance amplifier for their projects may find the THS4211DGN a suitable choice due to its combination of speed, bandwidth, and low distortion characteristics.
Super-Fast, Ultra-Low-Distortion
350MHz Op Amp, 970V/µs Slew Rate, 1-Ch, HVSSOP Product overview: THS4211DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DGN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DGN | 687-THS4211DGN | 296-13657-5-ND | THS4211DGN | THS4211DGN | THS4211DGN | THS4211DGN | THS4211DGN |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | 350MHz 970V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 24000 microamps |