Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D
IC AMP AB QUAD 75W POWERSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 75W POWERSO-36
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDA7563BPD-ND | TDA7563BPD | TDA7563BPD | TDA7563BPD | TDA7563BPD |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 75 watts | 75 watts | 75 watts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |