1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85
1.8GHz Current Feedback Amp, SOT-23-5, 6700V/µs Slew Rate Product overview: THS3201DBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201DBVTG4 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3201DBVTG4 | 687-THS3201DBVTG4 | THS3201DBVTG4-ND | THS3201DBVTG4 | THS3201DBVTG4 | THS3201DBVTG4 | THS3201DBVTG4 |
| Product Name | THS3201 1.8GHz Current Feedback Amplifier | 1.8GHz 6700V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC,SOT-23,VSSOP | Tape and Reel | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 6.6 to 15 volts | 6.6 volts | |||||
| Slew Rate | 6700 V/µs | 9800 V/µs | 0.0098 V/µs | 9800 V/µs |