The THS4061 is a single-channel, high-speed voltage-feedback amplifier with a 180 MHz bandwidth, 400 V/µs slew rate, and 40 ns settling time (0.1%), designed for video, communication, and imaging applications. It operates from ±4.5 V to ±16 V dual supplies or 9 V to 32 V single supply, and provides 115 mA output drive current. The THS4061IDG4 variant is offered in an 8-pin SOIC package with an operating temperature range of −40°C to 85°C.
180-MHz High Output Drive Voltage-Feedback Amplifier 8-SOIC -40 to 85
180MHz Op Amp, 115mA Output, 400V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: THS4061IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 115mA, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 115mA, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4061IDG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 796722-THS4061IDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Family Name: THS4061
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 115mA
SR - Slew Rate: 400 V/μs
Dual Supply Voltage (±): 9 V ~ 33 V, ±4.5 V ~ 16.5 V
Alternative Parts (Cross-Reference): LT1363CS8; LT1354IS8; LT1354CS8; LT1354CS8#TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers 180MHz V-Feedback
180-MHz High Output Drive Voltage-Feedback Amplifier 8-SOIC -40 to 85
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4061IDG4 | 687-THS4061IDG4 | THS4061IDG4-ND | THS4061IDG4 | 796722-THS4061IDG4 | THS4061IDG4 | THS4061IDG4 | 815-THS4061IDG4 | THS4061IDG4 |
| Product Name | THS4061 180-MHz High Output Drive Voltage-Feedback Amplifier | 180MHz 115mA 400V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4061IDG4 | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | 180-MHz High Output Drive Voltage-Feedback Amplifier 8-SOIC -40 to 85 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 32 volts | 9 volts | |||||||
| Slew Rate | 400 V/µs | 400 V/µs | 400 V/µs | 400 V/µs | 4.00E-4 V/µs |