Texas Instruments THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual THS4062CDGN

Description
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual - THS4062CDGN - Texas Instruments
Dallas, TX, United States
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual
THS4062CDGN
THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual THS4062CDGN
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGN - 1267102-THS4062CDGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGN
1267102-THS4062CDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGN 1267102-THS4062CDGN
Manufacturer: Texas Instruments Win Source Part Number: 1267102-THS4062CDGN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 180MHz Amplifier Type: Voltage Feedback Current - Input Bias: 3μA Voltage - Input Offset: 2.5mV Family Name: THS4062 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Output Current per Channel: 115mA SR - Slew Rate: 400 V/μs Dual Supply Voltage (±): 9 V ~ 33 V, ±4.5 V ~ 16.5 V Alternative Parts (Cross-Reference): LM358ST; LM2904ST-E2; LM358ST-E2; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267102-THS4062CDGN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 180MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 2.5mV
Family Name: THS4062
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 115mA
SR - Slew Rate: 400 V/μs
Dual Supply Voltage (±): 9 V ~ 33 V, ±4.5 V ~ 16.5 V
Alternative Parts (Cross-Reference): LM358ST; LM2904ST-E2; LM358ST-E2;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 180MHz 115mA 400V Operational Amplifier IC - 687-THS4062CDGN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 180MHz 115mA 400V Operational Amplifier IC
687-THS4062CDGN
Dual 180MHz 115mA 400V Operational Amplifier IC 687-THS4062CDGN
180MHz Dual Op Amp, 115mA Output, 400V/µs Slew Rate, HVSSOP Product overview: THS4062CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 115mA, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 115mA, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CDGN can be used for catalog matching and distributor lookup.

180MHz Dual Op Amp, 115mA Output, 400V/µs Slew Rate, HVSSOP Product overview: THS4062CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 115mA, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 115mA, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4062CDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4062CDGN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 2 Func, 8000uV Offset-Max, 180MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7543-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7543-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7543-5-ND
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4062CDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4062CDGN
Instrumentation, OP Amps, Buffer Amps THS4062CDGN
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Voltage Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70 - 815-THS4062CDGN - Utmel Electronic Limited
Hong Kong, China
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70
815-THS4062CDGN
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70 815-THS4062CDGN
180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70

180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - THS4062CDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4062CDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4062CDGN
IC OPAMP VFB 2 CIRCUIT 8HVSSOP

IC OPAMP VFB 2 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4062CDGN
High Speed Operational Amplifiers THS4062CDGN
High Speed Operational Amplifiers Dual 180MHz

High Speed Operational Amplifiers Dual 180MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4062CDGN 1267102-THS4062CDGN 687-THS4062CDGN THS4062CDGN 296-7543-5-ND THS4062CDGN 815-THS4062CDGN THS4062CDGN THS4062CDGN
Product Name THS4062 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4062CDGN Dual 180MHz 115mA 400V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps 180-MHz High Output Drive Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD 0 to 70 Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC Rail/Tube SSOP; SOP; HVSSOP8 MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad Surface Mount
Source Current (IS) 7.8 milliamps 7.8 milliamps 7.8 milliamps
VOS 2.5 millivolts 2.5 millivolts
IBIAS 3 µA 3 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103MCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details