2GHz Current Feedback Amplifier 8-VSSOP -40 to 85
2GHz Audio Amplifier, 2-Ch, 8-VSSOP, 60dB CMRR, 9000V/µs SR Product overview: THS3202DGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 9000V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, 9000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3202DGKG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813901-THS3202DGKG4
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 2
-3db Bandwidth: 2GHz
Amplifier Type: Current Feedback
Slew Rate: 9000V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Current - Supply: 15mA
Current - Output / Channel: 120mA
Voltage - Supply, Single/Dual (±): 6.6V ~ 15V, ±3.3V ~ 7.5V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Part Number Series: THS3202
Current Feedback Amplifier 2 Circuit 8-VSSOP
Current Feedback Amplifier 2 Circuit 8-VSSOP
IC OPAMP CFA 2 CIRCUIT 8VSSOP
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier
IC OPAMP CFA 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3202DGKG4 | 687-THS3202DGKG4 | 813901-THS3202DGKG4 | THS3202DGKG4-ND | THS3202DGKG4 | THS3202DGKG4 | THS3202DGKG4 | THS3202DGKG4 |
| Product Name | THS3202 2GHz Current Feedback Amplifier | 2GHz 9000V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3202DGKG4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6.6 to 15 volts | 6.6 volts | ||||||
| Slew Rate | 9000 V/µs | 9000 V/µs | 9000 V/µs | 9000 V/µs | 0.0090 V/µs |