The THS3001CDGNR is a high-speed current-feedback amplifier from Texas Instruments, featuring a bandwidth of 420 MHz at a gain of 1 and a slew rate of 6500 V/Oºs. It has a settling time of 40 ns for large-signal applications, making it suitable for high-performance communication and imaging systems. The amplifier provides a low input offset voltage of 3 mV (maximum) and exhibits very low distortion, with a total harmonic distortion (THD) of -96 dBc at 1 MHz and -80 dBc at 10 MHz. It supports a wide range of power supply voltages from ±4.5V to ±16V and is available in an 8-pin HVSSOP package. The THS3001 is designed for applications requiring excellent transient response and high output drive capability, with an output current of 100 mA.
420-MHz Current-Feedback Amplifier 8-MSOP-PowerPAD 0 to 70
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081351-THS3001CDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 420MHz
Amplifier Type: Current Feedback
Slew Rate: 6500 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 33 V, ±4.5 V to 16.5 V
Operating Supply Current: 6.6mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 1.75GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Signal Processing, Medical, Defence, Military & Aerospace
420MHz Op Amp, 1.75GHz GBW, 6500V/µs SR, HVSSOP Product overview: THS3001CDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, 1.75GHz, 6500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, 1.75GHz, 6500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3001CDGNR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 420-MHz Curr Feedback Amp
Current Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3001CDGNR | THS3001CDGNR-ND | 081351-THS3001CDGNR | 687-THS3001CDGNR | THS3001CDGNR | THS3001CDGNR | THS3001CDGNR | THS3001CDGNR |
| Product Name | THS3001 420-MHz Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3001CDGNR | 420MHz 1.75GHz 6500V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | 0degC ~ 70degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 6.6 milliamps | 6.6 milliamps | 6.6 milliamps | 6.6 milliamps | ||||
| Slew Rate | 6500 V/µs | 6500 V/µs | 6500 V/µs | 0.0065 V/µs | 6500 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |