Single, Low Noise, High Voltage Current-Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
100MHz Op Amp, 1300V/µs Slew Rate, 260mA Output, 8-SOIC Product overview: THS3111ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 1300V, 260mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 1300V, 260mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3111ID can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Single Lo-Noise Hi-Vltg Crnt-Feedbck
OP AMP, 100MHZ, 1300V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:1300V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
OP AMP, 100MHZ, 1300V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3111ID | 296-15770-5-ND | 687-THS3111ID | THS3111ID | THS3111ID | 87H2778 | 29AH7788 | THS3111ID | THS3111ID |
| Product Name | THS3111 Single, Low Noise, High Voltage Current-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 100MHz 1300V 260mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Op Amp, 100Mhz, 1300V/us, Soic-8; No. Of Amplifiers Texas Instruments | Op Amp, 100Mhz, 1300V/us, Soic-8; No. Of; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | |||||||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | 1300 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |