AUDIO POWER AMP, AB, -40 TO 105DEG C; Output Power:47W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:6V to 16V; Amplifier Case Style:PowerSO; No. of Pins:36Pins; Load Impedance:2ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers High efficiency digital input automotive quad power amplifier with built-in diagnostics features, start stop compatible
| Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 84AC3006 | 761-TDA7803A-ZST | TDA7803A-ZST |
| Product Name | Audio Power Amp, Ab, -40 To 105Deg C; Output Power Stmicroelectronics | AUDIO & BODY | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 6 to 16 volts | ||
| Output Power | 47 watts | 47 watts |