The THS4211 is a high-speed, voltage feedback amplifier with unity-gain stability, 1 GHz bandwidth, and a slew rate of 970 V/µs. It operates from single supplies of 5 V to 15 V or dual supplies of ±2.5 V to ±7.5 V, and delivers 170 mA output current. The device features low distortion, with THD of -90 dBc at 30 MHz and 0.007% differential gain, making it suitable for video and high-linearity applications. It is available in an 8-pin HVSSOP package with PowerPAD™, which requires thermal management for optimal performance. The operating temperature range is -40°C to 85°C.
Super-Fast, Ultra-Low-Distortion
325MHz Op Amp, 970V/µs Slew Rate, 220mA Output, 1-Ch, VSSOP Product overview: THS4211DGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V, 220mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, 220mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4211DGK can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
Operational Amplifier, 1 Func, 12000uV Offset-Max, 35MHz Band Width, PDSO8
IC OPAMP VFB 1 CIRCUIT 8VSSOP
Voltage Feedback Amplifier 1 Circuit 8-VSSOP
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4211DGK | 687-THS4211DGK | 296-16709-5-ND | THS4211DGK | THS4211DGK | THS4211DGK | THS4211DGK |
| Product Name | THS4211 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | 325MHz 970V 220mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 5 volts | ||||
| VOS | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps |