2GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Current Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers 2GHz Current Feedback Amplifier
IC OPAMP CFA 2 CIRCUIT 8HVSSOP
Current Feedback Amplifier 2 Circuit 8-HVSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3202DGNG4 | THS3202DGNG4-ND | THS3202DGNG4 | THS3202DGNG4 | THS3202DGNG4 | THS3202DGNG4 |
| Product Name | THS3202 2GHz Current Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | |||
| Slew Rate | 9000 V/µs | 0.0090 V/µs | 9000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |