Texas Instruments THS3201 1.8GHz Current Feedback Amplifier THS3201D

Description
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3201 1.8GHz Current Feedback Amplifier - THS3201D - Texas Instruments
Dallas, TX, United States
THS3201 1.8GHz Current Feedback Amplifier
THS3201D
THS3201 1.8GHz Current Feedback Amplifier THS3201D
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85

1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201D - 1267043-THS3201D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201D
1267043-THS3201D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201D 1267043-THS3201D
Manufacturer: Texas Instruments Win Source Part Number: 1267043-THS3201D Packaging: Tube Mounting Style: SMD -3db Bandwidth: 1.8GHz Supply Current: 14mA Amplifier Type: Current Feedback Slew Rate: 9800V/μs Current - Input Bias: 14μA Voltage - Input Offset: 700μV Current - Output / Channel: 115mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Signal Processing Family Part Number: THS3201 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 6.6V ~ 15V, ±3.3V ~ 7.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1267043-THS3201D
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 1.8GHz
Supply Current: 14mA
Amplifier Type: Current Feedback
Slew Rate: 9800V/μs
Current - Input Bias: 14μA
Voltage - Input Offset: 700μV
Current - Output / Channel: 115mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing
Family Part Number: THS3201
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 6.6V ~ 15V, ±3.3V ~ 7.5V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-15216-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15216-5-ND
Instrumentation, Op Amps, Buffer Amps 296-15216-5-ND
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.8GHz 6700V 115mA Operational Amplifier IC
687-THS3201D
1.8GHz 6700V 115mA Operational Amplifier IC 687-THS3201D
1.8GHz Current Feedback Amplifier, 6700V/µs Slew Rate, 115mA Output Product overview: THS3201D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201D can be used for catalog matching and distributor lookup.

1.8GHz Current Feedback Amplifier, 6700V/µs Slew Rate, 115mA Output Product overview: THS3201D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz, 6700V, 115mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8GHz, 6700V, 115mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3201D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3201D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3201D
Instrumentation, OP Amps, Buffer Amps THS3201D
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3201D
High Speed Operational Amplifiers THS3201D
High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS3201D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS3201D
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS3201D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3201D
Integrated Circuits (ICs) - Linear - Amplifiers THS3201D
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3201D 1267043-THS3201D 296-15216-5-ND 687-THS3201D THS3201D THS3201D THS3201D THS3201D
Product Name THS3201 1.8GHz Current Feedback Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3201D Instrumentation, Op Amps, Buffer Amps 1.8GHz 6700V 115mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,SOT-23,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Features Single-Supply
Supply Voltage (VS) 6.6 to 15 volts 6.6 to 15 volts 15 volts
Source Current (IS) 14 milliamps 14 milliamps 14 milliamps 14 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers