Texas Instruments THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual THS4082ID

Description
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote Datasheet
Description
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual - THS4082ID - Texas Instruments
Dallas, TX, United States
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual
THS4082ID
THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual THS4082ID
175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

175-MHz Low-Power Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7552-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7552-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7552-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082ID - 081360-THS4082ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082ID
081360-THS4082ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082ID 081360-THS4082ID
Manufacturer: Texas Instruments Win Source Part Number: 081360-THS4082ID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 175MHz Amplifier Type: Voltage Feedback Slew Rate: 230 V/μs Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 3.4mA Channel Output Current: 85mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Imaging, Video & Vision, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 081360-THS4082ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 175MHz
Amplifier Type: Voltage Feedback
Slew Rate: 230 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 85mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Imaging, Video & Vision, Signal Processing

Buy Now Datasheet
Singapore, Singapore
Dual 175MHz 233V SOIC Operational Amplifier IC
687-THS4082ID
Dual 175MHz 233V SOIC Operational Amplifier IC 687-THS4082ID
175MHz Dual Op Amp, 233V/µs Slew Rate, 8-SOIC Product overview: THS4082ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 233V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 233V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082ID can be used for catalog matching and distributor lookup.

175MHz Dual Op Amp, 233V/µs Slew Rate, 8-SOIC Product overview: THS4082ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 175MHz, 233V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 175MHz, 233V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4082ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4082ID - Rochester Electronics
Newburyport, MA, United States
Video Amplifier, 2 Channel(s), 2 Func, Bipolar, PDSO8

Video Amplifier, 2 Channel(s), 2 Func, Bipolar, PDSO8

Supplier's Site Datasheet
Op Amp, Dual High Speed Vfb, 4082; No. Of Amplifiers Texas Instruments - 33AH5013 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual High Speed Vfb, 4082; No. Of Amplifiers Texas Instruments
33AH5013
Op Amp, Dual High Speed Vfb, 4082; No. Of Amplifiers Texas Instruments 33AH5013
OP AMP, DUAL HIGH SPEED VFB, 4082; No. of Amplifiers:2 Amplifier; Bandwidth:175MHz; Slew Rate:230V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, DUAL HIGH SPEED VFB, 4082; No. of Amplifiers:2 Amplifier; Bandwidth:175MHz; Slew Rate:230V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - THS4082ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4082ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4082ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4082ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4082ID
Instrumentation, OP Amps, Buffer Amps THS4082ID
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4082ID
High Speed Operational Amplifiers THS4082ID
High Speed Operational Amplifiers Dual 175MHz

High Speed Operational Amplifiers Dual 175MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4082ID 296-7552-5-ND 081360-THS4082ID 687-THS4082ID THS4082ID 33AH5013 THS4082ID THS4082ID THS4082ID
Product Name THS4082 175-MHz Low-Power Voltage-Feedback Amplifier, Dual Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4082ID Dual 175MHz 233V SOIC Operational Amplifier IC Op Amp, Dual High Speed Vfb, 4082; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; MSOP; 8-MSOP-PowerPad Rail/Tube SOIC; SOIC8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 3.4 milliamps 3.4 milliamps 3.4 milliamps
Slew Rate 230 V/µs 230 V/µs 233 V/µs 230 V/µs 2.30E-4 V/µs 230 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BP - 1042525-ACF2101BP - Win Source Electronics
Specs
GBW 2 MHz
Bandwidth 2 MHz
Package Type DIP; PDIP; PDIP
View Details
2 suppliers
THS7315 3-Channel SDTV Video Amplifier with 5th-Order Filters and 5.2V/V Gain - THS7315D - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.85 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers