Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA7569BLVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7569BLVPDTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1216425-TDA7569BLVPD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Package: Tape & Reel
Standard Package: 600
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 50W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Package / Case: PowerSO-36 Exposed Top Pad
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-TDA7569BLVPDTRCT
Base Product Number: TDA7569
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
IC AMP AB QUAD 50W POWERSO-36
IC AMP AB QUAD 50W POWERSO-36
IC AMP AB QUAD 50W POWERSO-36
Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Audio Amplifiers Lo-voltage operation efficiency (classSB)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDA7569BLVPDTR | 1216425-TDA7569BLVPDTR | 497-TDA7569BLVPDTR-ND | TDA7569BLVPDTR | TDA7569BLVPDTR | TDA7569BLVPDTR | TDA7569BLVPDTR | TDA7569BLVPDTR |
| Product Name | Quad Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | Tape and Reel | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad | Surface Mount | PowerSO-36 Exposed Top Pad |