175-MHz Low-Power Voltage-Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers 175-MHz Low-Power Volt-Feedback Amp
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4081IDGNG4 | THS4081IDGNG4-ND | THS4081IDGNG4 | THS4081IDGNG4 | THS4081IDGNG4 | THS4081IDGNG4 |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC,MSOP-PowerPAD | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | |||
| Slew Rate | 230 V/µs | 230 V/µs | 2.30E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |