290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual 8-MSOP-PowerPAD
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIPolar, PDSO8
290MHz Dual Op Amp, 310V/µs Slew Rate, 8-HVSSOP Product overview: THS4012CDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 290MHz, 310V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 290MHz, 310V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4012CDGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267060-THS4012CDGN
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 290MHz
Supply Current: 7.8mA
Amplifier Type: Voltage Feedback
Slew Rate: 310V/μs
Gain Bandwidth Product: 290MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 110mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: THS4012
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
High Speed Operational Amplifiers Dual 290MHz
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4012CDGN | THS4012CDGN | 687-THS4012CDGN | 1267060-THS4012CDGN | 296-10023-5-ND | THS4012CDGN | THS4012CDGN | THS4012CDGN |
| Product Name | THS4012 290-MHz Dual Low-Distortion Voltage-Feedback Amplifier, Dual | Dual 290MHz 310V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4012CDGN | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SSOP; SOP; HVSSOP8 | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 9 volts |