Enhanced Product 100-MHz Low-Noise High-Speed Amplifiers 8-MSOP-PowerPAD -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1267083-THS4032MDGNR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Family Name: THS4032-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 90mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM2904ST; LM358ST; LM2904ST-E2;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 2000uV Offset-Max, 90MHz Band Width, BIPolar, PDSO8
100MHz Op Amp, 2-Ch, 18V, 90mA Out, HVSSOP Product overview: THS4032MDGNREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 18V, 90mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 18V, 90mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4032MDGNREP can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
Voltage Feedback Amplifier 2 Circuit 8-HVSSOP
IC OPAMP VFB 100MHZ 8MSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers LOW-NOISE,HI SPD OP AMP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4032MDGNREP | 1267083-THS4032MDGNREP | THS4032MDGNREP | 687-THS4032MDGNREP | 296-24006-1-ND | THS4032MDGNREP | 815-THS4032MDGNREP | THS4032MDGNREP | THS4032MDGNREP | THS4032MDGNREP |
| Product Name | THS4032-EP Enhanced Product 100-MHz Low-Noise High-Speed Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4032MDGNREP | 100MHz 18V 90mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 100MHZ 8MSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD | SSOP; SOP; HVSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | |||
| Source Current (IS) | 8.5 milliamps | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| IBIAS | 3 µA | 3 µA |