Texas Instruments THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier THS3062DGNG4

Description
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier - THS3062DGNG4 - Texas Instruments
Dallas, TX, United States
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier
THS3062DGNG4
THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier THS3062DGNG4
High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

High-Voltage, High Slew-Rate Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS3062DGNG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS3062DGNG4-ND
Instrumentation, Op Amps, Buffer Amps THS3062DGNG4-ND
Current Feedback Amplifier 2 Circuit 8-HVSSOP

Current Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS3062DGNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS3062DGNG4
Instrumentation, OP Amps, Buffer Amps THS3062DGNG4
Current Feedback Amplifier 2 Circuit 8-HVSSOP

Current Feedback Amplifier 2 Circuit 8-HVSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - THS3062DGNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS3062DGNG4
Integrated Circuits (ICs) - Linear - Amplifiers THS3062DGNG4
IC OPAMP CFA 2 CIRCUIT 8HVSSOP

IC OPAMP CFA 2 CIRCUIT 8HVSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS3062DGNG4
High Speed Operational Amplifiers THS3062DGNG4
High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback

High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS3062DGNG4 THS3062DGNG4-ND THS3062DGNG4 THS3062DGNG4 THS3062DGNG4
Product Name THS3062 High-Voltage, High Slew-Rate Current Feedback Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SO PowerPAD,SOIC MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad -40degC ~ 85degC
Source Current (IS) 8.3 milliamps 8.3 milliamps
Slew Rate 7000 V/µs 7000 V/µs 0.0070 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC446AJ-QML - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
Operational Amplifier IC - 687-CLC520AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers