Manufacturer: STMicroelectronics
Win Source Part Number: 936318-TDA7577BLVPDT
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Package: PowerSO-36 Exposed Top Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TDA7577
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Low voltage operation, high efficiency (class SB), intelligent, dual BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute Product overview: TDA7577BLVPDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7577BLVPDTR can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 45W POWERSO-36
Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, dual BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute
IC AMP AB STEREO 45W POWERSO-36
IC AMP AB STEREO 45W POWERSO-36
Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 936318-TDA7577BLVPDTR | TDA7577BLVPDTR-ND | 742-TDA7577BLVPDTR | TDA7577BLVPDTR | TDA7577BLVPDTR | TDA7577BLVPDTR | TDA7577BLVPDTR | TDA7577BLVPDTR |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7577BLVPDTR | Audio Amplifiers | Dual Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | PowerSO-36 | PowerSO-36 Exposed Top Pad | Tape and Reel | PowerSO-36 Exposed Top Pad | Surface Mount | PowerSO-36 Exposed Top Pad | ||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts |