Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP 0 to 70
Dual 160MHz Op Amp, 440mA Output, HTSSOP Product overview: THS3125CPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 440mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 160MHz, 440mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3125CPWP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 10000uV Offset-Max, 138MHz Band Width, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1267040-THS3125CPWP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 160MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 4.4mV
Family Name: THS3125
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Output Current per Channel: 440mA
SR - Slew Rate: 1550 V/μs
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LM158QT; L272; CA0158AT;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit 14-HTSSOP
Current Feedback Amplifier 2 Circuit 14-HTSSOP
Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP 0 to 70
High Speed Operational Amplifiers Dual High Output Current 120-MHz
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3125CPWP | 687-THS3125CPWP | THS3125CPWP | 1267040-THS3125CPWP | THS3125CPWP-ND | THS3125CPWP | 815-THS3125CPWP | THS3125CPWP | THS3125CPWP |
| Product Name | THS3125 Dual, High Output Current, 120-MHz Amplifier With Shutdown | Dual 160MHz 440mA HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3125CPWP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Dual, High Output Current, 120-MHz Amplifier With Shutdown 14-HTSSOP 0 to 70 | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | HTSSOP,SOIC | Rail/Tube | SSOP; SOP; TSSOP; HTSSOP14 | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | |||||||
| Slew Rate | 1550 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs |