175-MHz Low-Power Voltage-Feedback Amplifier 8-SOIC 0 to 70
Voltage Feedback Amplifier 1 Circuit 8-SOIC
175MHz Audio Amplifier, 85mA Output, 4.5-16.5V Supply, 8-SOIC Product overview: THS4081CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 85mA, 16.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 175MHz, 85mA, 16.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4081CD can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267105-THS4081CD
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 175MHz
Supply Current: 3.4mA
Amplifier Type: Voltage Feedback
Slew Rate: 230V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: THS4081
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers 175MHz Low Power
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4081CD | 296-2410-5-ND | 687-THS4081CD | THS4081CD | 1267105-THS4081CD | THS4081CD | THS4081CD | THS4081CD |
| Product Name | THS4081 175-MHz Low-Power Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | 175MHz 85mA 16.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4081CD | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,MSOP-PowerPAD | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| Source Current (IS) | 3.4 milliamps | 3.4 milliamps | 3.4 milliamps | |||||
| Slew Rate | 230 V/µs | 230 V/µs | 230 V/µs | 230 V/µs | 2.30E-4 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |